Status: | Production |
---|---|
Series: | ADG3304 |
RoHS: | Compliant |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.51
|
No stock
|
Buy Now | |
Analog Devices
from US$1.18
|
1,408
in stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
576
in stock
|
Buy Now | |
element14
from US$1.81
|
450
in stock
|
Buy Now | |
Farnell
from US$1.68
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$1.90
|
71
in stock
|
Buy Now | |
Richardson RFPD
from US$1.72
|
-
|
Buy Now |
Bidirectional level translation |
Operates from 1.15 V to 5.5 V |
Low quiescent current < 1µA |
No direction pin |
Qualified for automotive applicationsADG3304-EP supports defense and aerospace applications (AQEC standard) |
Download ADG3304-EP data sheet (pdf) |
Military temperature range: −55°C to +125°C |
Controlled manufacturing baseline |
One assembly and test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12631 DSCC Drawing Number |
1.2 V - 5.5 V, 4-channel BI-DI | Analog Devices |
Level Translator, -40 To 85Deg C, Tssop | Newark Electronics |
LEVEL TRANSLATOR, -40 TO 85DEG C, TSSOP | element14 |
4-Ch Bi-Dir Logic Translator ADG3304BRUZ | RS |
DIGITAL ISOLATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG3304BRUZ?
Additional datasheets, footprints and schematics for ADG3304BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG3304BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG3304BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG3304BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG3304BRUZ fall under?
The ADG3304BRUZ is listed under Level Translators.
Can I view similar or alternative parts?
You can view similar parts to ADG3304BRUZ when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG3304BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG3304BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG3304BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG3304BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG3304BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG3304BRUZ?
You can fill out our help required form which you can use to request a quote for ADG3304BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.