ADG3247BRUZ

Semiconductors - ICs

> Logic

> Level Shifters

distributor space
Organise Price Comparison Results by
Distributor Statistics for ADG3247BRUZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADG3247BRUZ
Series Information for ADG3247BRUZ - Analog Devices

Features

  • feature
    225 ps Propagation Delay through the Switch 4.5 u0001 Switch Connection between Ports Data Rate 1.244 Gbps 2.5 V/3.3 V Supply Operation Selectable Level Shifting/Translation Small Signal Bandwidth 610 MHz Level Translation 3.3 V to 2.5 V 3.3 V to 1.8 V 2.5 V to 1.8 V 40-Lead 6 mm u0002 6 mm LFCSP and 38-Lead TSSOP Packages

Description

LEVEL TRANSLATOR 16I/P TSSOP-38

The ADG3247 is a 2.5 V or 3.3 V 16-bit, 2-port digital switch. It is designed on Analog Devices’ low voltage CMOS process, which provides low power dissipation yet gives high switching speed and very low on resistance, allowing inputs to be connected to outputs without additional propagation delay or generating additional ground bounce noise. The ADG3247 is organized as dual 8-bit bus switches with separate bus enable (BEx) inputs. This allows the device to be used as two 8-bit digital switches or one 16-bit bus switch. These bus switches allow bidirectional signals to be switched when ON. In the OFF condition, signal levels up to the supplies are blocked. This device is ideal for applications requiring level translation. When operated from a 3.3 V supply, level translation from 3.3 V inputs to 2.5 V outputs occurs. Similarly, if the device is operated from a 2.5 V supply and 2.5 V inputs are applied, the device will translate the outputs to 1.8 V. In addition to this, the ADG3247 has a level translating select pin (SEL). When SEL is low, VCC is reduced internally, allowing for level translation between 3.3 V inputs and 1.8 V outputs. This makes the device suited to appli- cations requiring level translation between different supplies, such as converter to DSP/microcontroller interfacing.

Specifications

No. of Inputs:
16
Output Current:
25mA
Propagation Delay:
225ps
No. of Pins:
38Pins
Logic Case Style:
TSSOP
Supply Voltage Min:
2.3V
Supply Voltage Max:
3.6V
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Logic Type:
Level Translator
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

RS Components
ADG3247 2-port 16bit bus switch,TSSOP38
RS Components UK
ADG3247 2-port 16bit bus switch,TSSOP38
RS Components DE
ADG3247BRUZ Bus Switch 8 x 1:1 2,3 → 3,6 V 38-Pin TSSOP Anzahl der Eingänge pro Chip : 16 Einschaltwiderstand max. : 15Ω Ruhestrom max. : 1200µA Montage-Typ : SMD Ausgangsstrom H-Pegel max. : -25mA Signalverzögerungszeit @ max. CL : 0.225 ns @ 3 V Abmessungen : 9.7 x 4.4 x 1.05mm Länge : 9.7mm, Analog Devices
RS Components HK
ADG3247 2-port 16bit bus switch,TSSOP38
RS Components JP
半導体,オーディオビデオ
RS Components FR
Commutateur bus 2 ports 16bits TSSOP38
RS Components CN
ADG3247 2-port 16bit bus switch,TSSOP38
RS Components ES
ADG3247 2-port 16bit bus switch,TSSOP38
RS Components NL
ADG3247 2-port 16bit bus switch,TSSOP38
RS Components NO
ADG3247BRUZ
RS Components US
ADG3247 2-port 16bit bus switch,TSSOP38
RS Components SG
ADG3247 2-port 16bit bus switch,TSSOP38
RS Components TW
Switch digitale ADG3247BRU