Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Inputs | 16 |
---|---|
Output Current | 25mA |
Propagation Delay | 225ps |
No. of Pins | 40Pins |
Logic Case Style | LFCSP |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a ADG3247BCPZ?
Additional datasheets, footprints and schematics for ADG3247BCPZ are listed on our Part Details page. You can also find images and similar parts to ADG3247BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG3247BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG3247BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG3247BCPZ fall under?
The ADG3247BCPZ is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to ADG3247BCPZ when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG3247BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG3247BCPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADG3247BCPZ have stock available?
There is no stock from authorised distributors for ADG3247BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG3247BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADG3247BCPZ?
You can fill out our help required form which you can use to request a quote for ADG3247BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.