Status: | Production |
---|---|
Series: | ADG3246 |
RoHS: | Compliant |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.46
|
22
in stock
|
Buy Now |
225 ps propagation delay through the switch |
4.5 Ω switch connection between ports |
Data rate 1.244 Gbps |
2.5 V/3.3 V supply operation |
Selectable level shifting/translation |
Small signal bandwidth 610 MHz |
Level translation |
3.3 V to 2.5 V |
3.3 V to 1.8 V |
2.5 V to 1.8 V |
24-Lead LFCSP package |
2.5V/3.3v,Dual 8/16-bit, 2 Por | Analog Devices |
Where can I find additional details, specifications and documents for a ADG3246BCPZ?
Additional datasheets, footprints and schematics for ADG3246BCPZ are listed on our Part Details page. You can also find images and similar parts to ADG3246BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG3246BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG3246BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG3246BCPZ fall under?
The ADG3246BCPZ is listed under Level Translators.
Can I view similar or alternative parts?
You can view similar parts to ADG3246BCPZ when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG3246BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG3246BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG3246BCPZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADG3246BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG3246BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADG3246BCPZ?
You can fill out our help required form which you can use to request a quote for ADG3246BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.