ADG3123BRUZ Level Translators by Analog Devices

Status: Production
Series: ADG3123
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG3123 is an 8-channel, noninverting CMOS to high voltage level translator. Fabricated on an enhanced LC2MOS process, the device is capable of operating at high supply voltages while maintaining ultralow power consumption.The internal architecture of the device ensures compatibility with logic circuits running from supply voltages within the 2.3 V 5.5 V range. The voltages applied to Pin VDDA, Pin VDDB and Pin VSS set the logic levels available at the outputs on the Y side of the device. Pin VDDA and Pin VDDB set the high output level for Pin Y1 to Pin Y6 and for Pin Y7 to Pin Y8, respectively. The VSS pin sets the low output level for all channels. The ADG3123 can provide output voltages levels down to −24.2 V for a low input level and up to +35 V for a high input logic level. For proper operation, VDDB must always be greater than or equal to VDDA and the voltage between the Pin VSS and Pin VSS should not exceed 35 V.The low output impedance of the channels guarantees fast rise and fall times even for significant capacitive loads. This feature, combined with low propagation delay and low power consumption, makes the ADG3123 an ideal driver for TFT-LCD panel

Where to Buy

Prices starting from US$2.82

Distributor Stock
Logo for RS
RS
from US$5.78
40
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.82
370
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.61
66
in stock
Buy Now
Logo for element14
element14
from US$4.52
66
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.22
66
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.70
11
in stock
Buy Now

Features

2.3 V to 5.5 V Input Voltage Range
Output voltage levels (VDDA and VDDB to
VSS ≤ 35 V)
Low output voltage levels: down to −24.2 V
High output voltage levels: up to +35 V
Propagation Delay: 80 ns Typical
Operating Frequency: 100 kHz Typical
Ultralow Quiescent Current: 65 μA Typical
20 Lead, Pb-free, TSSOP Package
Rise/fall Time: 12 ns/19.5 ns Typical

Alternative Descriptions

3.3V to -10/30V LCD LEVEL TRAN | Analog Devices
Level Translator, 8I/P, 2Circuit, Tssop | Newark Electronics
LEVEL TRANSLATOR, 8I/P, 2CIRCUIT, TSSOP | element14
Voltage Level Translator 20-Pin TSSOP | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG3123BRUZ?

Additional datasheets, footprints and schematics for ADG3123BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG3123BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG3123BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG3123BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG3123BRUZ fall under?

The ADG3123BRUZ is listed under Level Translators.

Can I view similar or alternative parts?

You can view similar parts to ADG3123BRUZ when available in the Level Translators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG3123BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG3123BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG3123BRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ADG3123BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG3123BRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG3123BRUZ?

You can fill out our help required form which you can use to request a quote for ADG3123BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay