Status: | Production |
---|---|
Series: | ADG2128 |
RoHS: | Compliant |
I2C compatible interface |
3.4 MHz high speed I2C option |
32-lead LFCSP_VQ |
(5 mm × 5 mm) |
Double-buffered input logic |
Simultaneous update of multiple switches |
Up to 300 MHz bandwidth |
Fully specified at dual ±5 V/single +12 V operation |
On resistance 35 Ω maximum |
Low quiescent current < 20 μA |
Qualified for automotive applications |
High Speed I2C CMOS 12X8 Analo | Analog Devices |
CROSSPOINT SWITCH, ANALOGUE, LFCSP-32 | Farnell |
Where can I find additional details, specifications and documents for a ADG2128BCPZ-HS-RL7?
Additional datasheets, footprints and schematics for ADG2128BCPZ-HS-RL7 are listed on our Part Details page. You can also find images and similar parts to ADG2128BCPZ-HS-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG2128BCPZ-HS-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG2128BCPZ-HS-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG2128BCPZ-HS-RL7 fall under?
The ADG2128BCPZ-HS-RL7 is listed under Unbuffered Analog Crosspoint Array.
Can I view similar or alternative parts?
You can view similar parts to ADG2128BCPZ-HS-RL7 when available in the Unbuffered Analog Crosspoint Array range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG2128BCPZ-HS-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADG2128BCPZ-HS-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG2128BCPZ-HS-RL7 have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for ADG2128BCPZ-HS-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG2128BCPZ-HS-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADG2128BCPZ-HS-RL7?
You can fill out our help required form which you can use to request a quote for ADG2128BCPZ-HS-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.