ADG201AKRZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG201A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG201A is a monolithic CMOS device comprising four independently selectable switches. They are designed on an enhanced LC2MOS process which gives an increased signal handling capability of ±15 V. These switches also feature high switching speeds and low RON.The ADG201A switches are turned on with a logic low on the appropriate control input. Each switch conducts equally well in both directions when ON and each has an input signal range that extends to the supplies. All switches exhibit break-before-make switching action for use in multiplexer

Where to Buy

Prices starting from US$2.95

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$5.26
217
in stock
Buy Now
Logo for element14
element14
from US$4.22
217
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.00
217
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.95
112
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.45
88
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.01
-
Buy Now

Features

44 V Supply Maximum Rating
±15 V Analog Signal Range
Low RON (60Ω)
Low Leakage (0.5nA)
Break-Before-Make Switching Action
Extended Plastic Temperature Range (-40ºC to +85ºC)
Low Power Dissipation (33 mW)
TTL/CMOS Compatible
Superior Second Source for
DG201A/HI201
16-Lead DIP/SOIC PackagesADG201A-EP supports defense and aerospace applications (AQEC standard)
Download ADG201A-EP data sheet (pdf)
Military temperature range: −55°C to +125°C
Controlled manufacturing baseline
One assembly and test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/12638 DSCC Drawing Number

Alternative Descriptions

Analogue Sw, 4Ch, Spst-No, Soic-16 | Newark Electronics
ANALOGUE SW, 4CH, SPST-NO, SOIC-16 | element14
QUAD SPST SWITCH IC | Analog Devices
ANALOG SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG201AKRZ?

Additional datasheets, footprints and schematics for ADG201AKRZ are listed on our Part Details page. You can also find images and similar parts to ADG201AKRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG201AKRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG201AKRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG201AKRZ fall under?

The ADG201AKRZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG201AKRZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG201AKRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG201AKRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG201AKRZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADG201AKRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG201AKRZ often in real-time on the comparison pages.

What if I can't find stock of ADG201AKRZ?

You can fill out our help required form which you can use to request a quote for ADG201AKRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay