ADG1633BRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1633
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1633 and ADG1634 are monolithic industrial CMOS(iCMOS®) analog switches comprising three independentlyselectable single-pole, double-throw (SPDT) switches andfour independently selectable SPDT switches, respectively.All channels exhibit break-before-make switching action thatprevents momentary shorting when switching channels. AnEN input on the ADG1633 (LFCSP and TSSOP packages) andADG1634 (LFCSP package only) is used to enable or disablethe devices. When disabled, all channels are switched off.The ultralow on resistance and on-resistance flatness of theseswitches make them ideal solutions for data acquisition and gainswitching

Where to Buy

Prices starting from US$2.09

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$4.24
1,758
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.09
1,042
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.82
243
in stock
Buy Now
Logo for element14
element14
from US$5.99
243
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.89
243
in stock
Buy Now

Features

4.5 Ω typical on resistance
1 Ω on-resistance flatness
Up to 206 mA continuous current
±3.3 V to ±8 V dual-supply operation
3.3 V to 16 V single-supply operation
No VL supply required
3 V logic-compatible inputs
Rail-to-rail operation
16-lead TSSOP and 16-lead, 3 mm × 3 mm LFCSP

Alternative Descriptions

2 max Ron, ±5V, +5V, +12V iCMO | Analog Devices
Analogue Sw, 3Ch, Spdt, Tssop-16 | Newark Electronics
ANALOGUE SW, 3CH, SPDT, TSSOP-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1633BRUZ?

Additional datasheets, footprints and schematics for ADG1633BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG1633BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1633BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1633BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1633BRUZ fall under?

The ADG1633BRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1633BRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1633BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1633BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1633BRUZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG1633BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1633BRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG1633BRUZ?

You can fill out our help required form which you can use to request a quote for ADG1633BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay