ADG1608BCPZ-REEL7 Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1608
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG1608 / ADG1609 are monolithic CMOS analog multiplexers comprising eight single channels and four differential channels, respectively. The ADG1608 switches one of eight inputs to a common output, as determined by the 3-bit binary address lines, A0, A1, and A2. The ADG1609 switches one of four differential inputs to a common differential output, as determined by the 2-bit binary address lines, A0 and A1. An EN input on both devices is used to enable or disable the device. When disabled, all channels are switched off.Each switch conducts equally well in both directions when on and has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. All switches exhibit break-before-make switching action. Inherent in the design is low charge injection for minimum transients when switching the digital inputs.The low on resistance of these switches make them ideal solutions for data acquisition and gain switching

Prices starting from US$3.32


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$3.96
2,158
Buy Now
Logo for Farnell Farnell US$3.32
1,469
Buy Now
Logo for Newark Electronics Newark Electronics US$3.96
1,469
Buy Now
Logo for element14 element14 US$3.49
1,469
Buy Now
View Full Pricing & Stock Comparison

Features

4.5 Ω typical on resistance
1 Ω on-resistance flatness
Up to 470 mA continuous current
±3.3 V to ±8 V dual-supply operation
3.3 V to 16 V single-supply operation
No VL supply required
3 V logic-compatible inputs
See datasheet for additional features

Alternative Descriptions

2 max Ron, ±5V, +5V, +12V iCMO | Analog Devices
MULTIPLEXER, ANALOGUE, LFCSP-EP | Farnell
Multiplexer, Analogue, Lfcsp-Ep | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1608BCPZ-REEL7?

Additional datasheets, footprints and schematics for ADG1608BCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG1608BCPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1608BCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1608BCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1608BCPZ-REEL7 fall under?

The ADG1608BCPZ-REEL7 is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1608BCPZ-REEL7 when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1608BCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1608BCPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1608BCPZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Farnell, Newark Electronics and element14 have stock available or on a lead time for ADG1608BCPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1608BCPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG1608BCPZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG1608BCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay