Status: | Production |
---|---|
Series: | ADG1606 |
RoHS: | Compliant |
Prices starting from US$4.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.06
|
8
in stock
|
Buy Now | |
Analog Devices
from US$5.90
|
9,668
in stock
|
Buy Now | |
Chip One Stop
from US$4.70
|
1,731
in stock
|
Buy Now | |
Newark Electronics
from US$7.05
|
-
|
Buy Now | |
element14
from US$6.28
|
-
|
Buy Now | |
Richardson RFPD
from US$5.89
|
-
|
Buy Now | |
Farnell
from US$5.81
|
-
|
Buy Now |
4.5 Ω typical on resistance |
1.1 Ω on resistance flatness |
±3.3 V to ±8 V dual supply operation |
3.3 V to 16 V single supply operation |
No VL supply required |
3 V logic-compatible inputs |
Rail-to-rail operation |
Up to 378 mA of continuous current per channel |
28-lead TSSOP and 32-lead, 5 mm × 5 mm LFCSP |
2 Ron, ±5V, +5V, +12V iCMOS 1 | Analog Devices |
Analog Devices Multiplexer IC 16:1 TSSOP- | Distrelec |
Multiplexer, Analogue, Tssop | Newark Electronics |
MULTIPLEXER, ANALOGUE, TSSOP | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG1606BRUZ?
Additional datasheets, footprints and schematics for ADG1606BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG1606BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1606BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1606BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1606BRUZ fall under?
The ADG1606BRUZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG1606BRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1606BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1606BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG1606BRUZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for ADG1606BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1606BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG1606BRUZ?
You can fill out our help required form which you can use to request a quote for ADG1606BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.