ADG1604BRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1604
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG1604 is a complementary metal-oxide semiconductor(CMOS) analog multiplexer and switches one of four inputs toa common output, D, as determined by the 3-bit binary addresslines, A0, A1, and EN. Logic 0 on the EN pin disables the device.Each switch conducts equally well in both directions when onand has an input signal range that extends to the supplies. Inthe off condition, signal levels up to the supplies are blocked.All switches exhibit break-before-make switching action.Inherent in the design is low charge injection for minimumtransients when switching the digital inputs.The ultralow on resistance of these switches make them idealsolutions for data acquisition and gain switching

Prices starting from US$3.33


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$3.92
477
Buy Now
Logo for Newark Electronics Newark Electronics US$4.82
173
Buy Now
Logo for element14 element14 US$3.58
173
Buy Now
Logo for Farnell Farnell US$3.33
173
Buy Now
Logo for Analog Devices Analog Devices US$5.96
21
Buy Now
View Full Pricing & Stock Comparison

Features

1 Ω typical on resistance
0.2 Ω on resistance flatness
±3.3 V to ±8 V dual-supply operation
3.3 V to 16 V single-supply operation
No VL supply required
3 V logic-compatible inputs
Rail-to-rail operation
Continuous current per channel
LFCSP: 504 mA
TSSOP: 315 mA
14-lead TSSOP and 16-lead, 4 mm × 4 mm LFCSP

Alternative Descriptions

Multiplexer, Analogue, Tssop | Newark Electronics
MULTIPLEXER, ANALOGUE, TSSOP | element14
15V low Ron 4:1 MUX | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1604BRUZ?

Additional datasheets, footprints and schematics for ADG1604BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG1604BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1604BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1604BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1604BRUZ fall under?

The ADG1604BRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1604BRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1604BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1604BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1604BRUZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADG1604BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1604BRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG1604BRUZ?

You can fill out our help required form which you can use to request a quote for ADG1604BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay