ADG1436YRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1436
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1436 is a monolithic CMOS device containing two independently selectable SPDT switches. An EN input on the LFCSP package enables or disable the device. When disabled, all channels are switched off. Each switch conducts equally well in both directions when on and has an input signal range that extends to the supplies. In the off condition, signal levels up to the supplies are blocked. Both switches exhibit break-before-make switching action for use in multiplexer

Where to Buy

Prices starting from US$3.42

Distributor Stock
Logo for Farnell
Farnell
from US$4.99
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.42
411
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.37
88
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.85
52
in stock
Buy Now
Logo for element14
element14
from US$5.54
52
in stock
Buy Now

Features

1.5 Ω on resistance
0.3 Ω on-resistance flatness
0.1 Ω on-resistance match between channels
Continuous current per channel
LFCSP package: up to 400 mA
TSSOP package: up to 260 mA
Fully specified at +12 V, ±15 V, and ±5 V
No VL supply required
3 V logic-compatible inputs
Rail-to-rail operation
16-lead TSSOP and 4 mm × 4 mm, 16-lead LFCSP packagesADG1436 Enhanced Product
Download ADG1436-EP datasheet
Supports defense and aerospace applications (AQEC standard)
Military temperature range (−55°C to +125°C)
Controlled manufacturing baseline
1 assembly/test site
1 fabrication site
Product change notification
Qualification data available on request
V62/18618-01XE DSCC Drawing Number

Alternative Descriptions

+/-15V Quad SPST with Ron max | Analog Devices
VOLTAGE REFERENCE | Richardson RFPD
Analogue Sw, 2Ch, Spdt, Tssop-16 | Newark Electronics
ANALOGUE SW, 2CH, SPDT, TSSOP-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1436YRUZ?

Additional datasheets, footprints and schematics for ADG1436YRUZ are listed on our Part Details page. You can also find images and similar parts to ADG1436YRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1436YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1436YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1436YRUZ fall under?

The ADG1436YRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1436YRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1436YRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1436YRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1436YRUZ have stock available?

Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG1436YRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1436YRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG1436YRUZ?

You can fill out our help required form which you can use to request a quote for ADG1436YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay