ADG1433YRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1433
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1433 and ADG1434 are monolithic industrial CMOS(iCMOS®) analog switches comprising three independentlyselectable single-pole, double-throw (SPDT) switches andfour independently selectable SPDT switches, respectively.All channels exhibit break-before-make switching action thatprevents momentary shorting when switching channels. An ENinput on the ADG1433 (LFCSP and TSSOP) and ADG1434(LFCSP only) is used to enable or disable the device. Whendisabled, all channels are switched off.The iCMOS modular manufacturing process combines highvoltage, complementary metal-oxide semiconductor (CMOS),and bipolar technologies. It enables the development of a widerange of high performance analog ICs capable of 33 V operationin a footprint that no other generation of high voltage deviceshas been able to achieve. Unlike analog ICs using a conventionalCMOS process, iCMOS components can tolerate high supplyvoltages while providing increased performance, dramaticallylower power consumption, and reduced package size.The ultralow on resistance and on resistance flatness of theseswitches make them ideal solutions for data acquisition and gainswitching

Where to Buy

Prices starting from US$4.51

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$6.16
151
in stock
Buy Now
Logo for element14
element14
from US$4.93
151
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.61
151
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.51
-
Buy Now

Features

4.7 Ω maximum on resistance at 25°C
0.5 Ω on-resistance flatness
Fully specified at ±15 V/+12 V/±5 V
3 V logic-compatible inputs
Up to 115 mA continuous current per channel
Rail-to-rail operation
Break-before-make switching action
16-/20-lead TSSOP and 4 mm × 4 mm LFCSP

Alternative Descriptions

Analogue Sw, 3Ch, Spdt, Tssop-16 | Newark Electronics
ANALOGUE SW, 3CH, SPDT, TSSOP-16 | element14
ANALOG SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1433YRUZ?

Additional datasheets, footprints and schematics for ADG1433YRUZ are listed on our Part Details page. You can also find images and similar parts to ADG1433YRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1433YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1433YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1433YRUZ fall under?

The ADG1433YRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1433YRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1433YRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1433YRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1433YRUZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADG1433YRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1433YRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG1433YRUZ?

You can fill out our help required form which you can use to request a quote for ADG1433YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay