ADG1414BRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1414
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1414 is a monolithic complementary metal oxide semiconductor (CMOS) device containing eight independently selectable switches designed on an industrial CMOS (iCMOS®) process. iCMOS is a modular manufacturing process combining high voltage CMOS and bipolar technologies. iCMOS components can tolerate high supply voltages while providing increased performance, dramatically lower power consumption, and reduce the package size.The ADG1414 is a set of octal SPST (single-pole, single-throw) switches controlled via a 3-wire serial interface. On resistance is closely matched between switches and is very flat over the full signal range. Each switch conducts equally well in both directions and the input signal range extends to the supplies.Data is written to these devices in the form of eight bits; each bit corresponds to one channel.The ADG1414 utilizes a versatile 3-wire serial interface that operates at clock rates of up to 50 MHz and is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. The output of the shift register, SDO, enables a number of these parts to be daisy chained.On power-up, all switches are in the off condition, and the internal registers contain all zeros.PRODUCT HIGHLIGHTS 50 MHz serial interface. 9.5 Ω on resistance. 1.6 Ω on-resistance flatness. 24-lead TSSOP and 4 mm × 4 mm LFCSP packages.

Where to Buy

Prices starting from US$3.80

Distributor Stock
Logo for Farnell
Farnell
from US$4.81
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.80
432
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.92
219
in stock
Buy Now
Logo for element14
element14
from US$6.12
157
in stock
Buy Now

Features

SPI interface
Supports daisy-chain mode
10 Ω maximum on resistance
0.5 Ω on-resistance flatness
Fully specified at ±15 V, +12 V
3 V logic-compatible inputs
Rail-to-rail operation
24-lead TSSOP and 24-lead
4 mm × 4 mm LFCSP

Alternative Descriptions

±15V,±5V,+12V iCMOS 8xSPST wit | Analog Devices
Analogue Sw, 8Ch, Spst-No, Tssop-24 | Newark Electronics
ANALOGUE SW, 8CH, SPST-NO, TSSOP-24 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1414BRUZ?

Additional datasheets, footprints and schematics for ADG1414BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG1414BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1414BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1414BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1414BRUZ fall under?

The ADG1414BRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1414BRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1414BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1414BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1414BRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG1414BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1414BRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG1414BRUZ?

You can fill out our help required form which you can use to request a quote for ADG1414BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay