Status: | Production |
---|---|
Series: | ADG1411 |
RoHS: | Compliant |
Prices starting from US$3.66
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$6.26
|
232
in stock
|
Buy Now | |
element14
from US$5.58
|
232
in stock
|
Buy Now | |
Farnell
from US$5.15
|
232
in stock
|
Buy Now | |
Chip One Stop
from US$6.21
|
170
in stock
|
Buy Now | |
Richardson RFPD
from US$5.04
|
87
in stock
|
Buy Now | |
Analog Devices
from US$3.66
|
84
in stock
|
Buy Now |
1.5 Ω on resistance |
0.3 Ω on-resistance flatness |
0.1 Ω on-resistance match between channels |
Continuous current per channel |
LFCSP: 250 mA |
TSSOP: 190 mA |
Fully specified at +12 V, ±15 V, and ±5 V |
No VL supply required |
3 V logic-compatible inputs |
Rail-to-rail operation |
16-lead TSSOP and 16-lead, 4 mm × 4 mm LFCSP |
AEC-Q100 qualified for automotive applications |
Analogue Sw, 4Ch, Spst-No, Tssop-16 | Newark Electronics |
ANALOGUE SW, 4CH, SPST-NO, TSSOP-16 | element14 |
ANALOG SWITCH | Richardson RFPD |
+/-15V Quad SPST with Ron max | Analog Devices |
Where can I find additional details, specifications and documents for a ADG1411YRUZ?
Additional datasheets, footprints and schematics for ADG1411YRUZ are listed on our Part Details page. You can also find images and similar parts to ADG1411YRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1411YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1411YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1411YRUZ fall under?
The ADG1411YRUZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG1411YRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1411YRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1411YRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG1411YRUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for ADG1411YRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1411YRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG1411YRUZ?
You can fill out our help required form which you can use to request a quote for ADG1411YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.