ADG1402BRMZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1402
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.54

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.76
1,971
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.54
250
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.40
84
in stock
Buy Now
Logo for element14
element14
from US$2.74
84
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.68
84
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.55
-
Buy Now

Features

1 Ω on resistance
0.2 Ω on resistance flatness
Up to 435 mA continuous current
8-lead MSOP and 8-lead, 3 mm × 2 mm LFCSP packages
No VL supply required
3 V logic-compatible inputs
Rail-to-rail operation
Fully specified at +12 V, ±15 V, ±5 V

Alternative Descriptions

2.5ohm Max Ron ±15V/+12V/+5V i | Analog Devices
Analogue Sw, 1Ch, Spst-No, Msop-8 | Newark Electronics
ANALOGUE SW, 1CH, SPST-NO, MSOP-8 | element14
ANALOG SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1402BRMZ?

Additional datasheets, footprints and schematics for ADG1402BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG1402BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1402BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1402BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1402BRMZ fall under?

The ADG1402BRMZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1402BRMZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1402BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1402BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1402BRMZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG1402BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1402BRMZ often in real-time on the comparison pages.

What if I can't find stock of ADG1402BRMZ?

You can fill out our help required form which you can use to request a quote for ADG1402BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay