Status: | Production |
---|---|
Series: | ADG1313 |
RoHS: | Compliant |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.27
|
16,705
in stock
|
Buy Now |
33 V Supply Range |
Fully Specified at +12 V, ±15 V |
130 Ω on Resistance |
No VL Supply Required |
3 V Logic-compatible Inputs |
Rail-to-rail Operation |
16-lead TSSOP and 16-lead SOIC |
Typical Power Consumption: <0.03 μW |
+/-15V QUAD SWITCH/MUX, STD PE | Analog Devices |
Where can I find additional details, specifications and documents for a ADG1313YRZ?
Additional datasheets, footprints and schematics for ADG1313YRZ are listed on our Part Details page. You can also find images and similar parts to ADG1313YRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1313YRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1313YRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1313YRZ fall under?
The ADG1313YRZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG1313YRZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1313YRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1313YRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG1313YRZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADG1313YRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1313YRZ often in real-time on the comparison pages.
What if I can't find stock of ADG1313YRZ?
You can fill out our help required form which you can use to request a quote for ADG1313YRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.