Status: | Unknown |
---|---|
Series: | ADG1312 Series |
RoHS: | Unknown |
No distributors results available
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 200ohm |
Supply Voltage Range | 10.8V to 13.2V |
Analogue Switch Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | ADG1312 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch Case Style | SOIC |
Bandwidth | 600MHz |
Base Number | 1312 |
On Resistance Rds(on) | 130ohm |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Max | 15V |
Supply Voltage Min | 5V |
Supply Voltage Source | Dual |
Termination Type | Surface Mount Device |
Turn Off Time | 40ns |
Turn On Time | 105ns |
Where can I find additional details, specifications and documents for a ADG1312YRZ?
Additional datasheets, footprints and schematics for ADG1312YRZ are listed on our Part Details page. You can also find images and similar parts to ADG1312YRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG1312YRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1312YRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG1312YRZ fall under?
The ADG1312YRZ is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to ADG1312YRZ when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1312YRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG1312YRZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADG1312YRZ have stock available?
There is no stock from authorised distributors for ADG1312YRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG1312YRZ often in real-time on the comparison pages.
What if I can't find stock of ADG1312YRZ?
You can fill out our help required form which you can use to request a quote for ADG1312YRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.