ADG1311YRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1311
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG1311 / ADG1312 / ADG1313 are monolithic CMOS devices containing four independently selectable switches designed on a CMOS process.The ADG1311 / ADG1312 / ADG1313 contain four independent single-pole/single-throw (SPST) switches. The ADG1311 and ADG1312 differ only in that the digital control logic is inverted. The ADG1311 switches are turned on with Logic 0 on the appropriate control input, while Logic 1 is required for the ADG1312. The ADG1313 has two switches with digital control logic similar to the ADG1311; the logic is inverted on the other two switches. The ADG1313 exhibits break-before-make switching action for use in multiplexer

Prices starting from US$1.92


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$3.46
6,277
Buy Now
Logo for Newark Electronics Newark Electronics US$2.80
1,092
Buy Now
Logo for element14 element14 US$1.97
1,092
Buy Now
Logo for Farnell Farnell US$1.92
1,092
Buy Now
Logo for Chip One Stop Chip One Stop US$3.04
38
Buy Now
View Full Pricing & Stock Comparison

Features

33 V Supply Range
Fully Specified at +12 V, ±15 V
130 Ω on Resistance
No VL Supply Required
3 V Logic-compatible Inputs
Rail-to-rail Operation
16-lead TSSOP and 16-lead SOIC
Typical Power Consumption: <0.03 μW

Alternative Descriptions

+/-15V QUAD SWITCH/MUX, STD PE | Analog Devices
Analogue Sw, 4Ch, Spst-No, Tssop-16 | Newark Electronics
ANALOGUE SW, 4CH, SPST-NO, TSSOP-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1311YRUZ?

Additional datasheets, footprints and schematics for ADG1311YRUZ are listed on our Part Details page. You can also find images and similar parts to ADG1311YRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1311YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1311YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1311YRUZ fall under?

The ADG1311YRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1311YRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1311YRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1311YRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1311YRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG1311YRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1311YRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG1311YRUZ?

You can fill out our help required form which you can use to request a quote for ADG1311YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay