ADG1236YCPZ-500RL7 Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1236
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1236 is a monolithic CMOS device containing twoindependently selectable SPDT switches. It is designed on aniCMOS® process. iCMOS (industrial CMOS) is a modularmanufacturing process combining high voltage complementarymetal-oxide semiconductor (CMOS) and bipolar technologies.It enables the development of a wide range of high performanceanalog ICs capable of 33 V operation in a footprint that noprevious generation of high voltage devices has been able toachieve. Unlike analog ICs using conventional CMOS processes,iCMOS components can tolerate high supply voltages whileproviding increased performance, dramatically lower powerconsumption, and reduced package size.The ultralow capacitance and charge injection of the devicemake it an ideal solution for data acquisition and sample-and-hold

Where to Buy

Prices starting from US$3.31

Distributor Stock
Logo for Farnell
Farnell
from US$4.34
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.42
2,219
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.34
450
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.56
264
in stock
Buy Now
Logo for element14
element14
from US$3.45
264
in stock
Buy Now

Features

1.3 pF off capacitance
3.5 pF on capacitance
1 pC charge injection
33 V supply range
120 Ω on resistance
Fully specified at +12 V, ±15 V
No VL supply required
3 V logic-compatible inputs
Rail-to-rail operation
16-lead TSSOP and 12-lead LFCSP packages
Typical power consumption: <0.03 µW

Alternative Descriptions

+/- 15V DUAL SPDT LOW CAP I.C. | Analog Devices
Analogue Sw, 2Ch, Spdt, Lfcsp-12 Rohs Compliant: Yes |Analog Devices ADG1236YCPZ-500RL7 | Newark Electronics
ANALOGUE SW, 2CH, SPDT, LFCSP-12 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1236YCPZ-500RL7?

Additional datasheets, footprints and schematics for ADG1236YCPZ-500RL7 are listed on our Part Details page. You can also find images and similar parts to ADG1236YCPZ-500RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1236YCPZ-500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1236YCPZ-500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1236YCPZ-500RL7 fall under?

The ADG1236YCPZ-500RL7 is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1236YCPZ-500RL7 when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1236YCPZ-500RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1236YCPZ-500RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1236YCPZ-500RL7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG1236YCPZ-500RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1236YCPZ-500RL7 often in real-time on the comparison pages.

What if I can't find stock of ADG1236YCPZ-500RL7?

You can fill out our help required form which you can use to request a quote for ADG1236YCPZ-500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay