ADG1234YRUZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1234
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG1233 and ADG1234 are monolithic iCMOS® analogswitches comprising three independently selectable single-pole,double throw SPDT switches and four independently selectableSPDT switches, respectively.All channels exhibit break-before-make switching actionpreventing momentary shorting when switching channels. AnEN input on the ADG1233 and ADG1234 enables or disablesthe device. When disabled, all channels are switched off.The iCMOS (industrial-CMOS) modular manufacturing processcombines a high voltage complementary metal-oxide semiconductor(CMOS) and bipolar technologies. It enables thedevelopment of a wide range of high performance analog ICscapable of 33 V operation in a footprint that no other generation ofhigh voltage devices has been able to achieve.Unlike analog ICs using conventional CMOS processes, iCMOScomponents can tolerate high supply voltages while providingincreased performance, dramatically lowered power consumption,and reduced package size.The ultralow capacitance and charge injection of these multiplexersmake them ideal solutions for data acquisition and sample-andhold

Prices starting from US$5.23


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$8.69
715
Buy Now
Logo for Chip One Stop Chip One Stop US$6.81
450
Buy Now
Logo for Newark Electronics Newark Electronics US$6.51
16
Buy Now
Logo for element14 element14 US$5.67
16
Buy Now
Logo for Richardson RFPD Richardson RFPD US$5.23
-
Buy Now
View Full Pricing & Stock Comparison

Features

1.5 pF off capacitance
0.5 pC charge injection
33 V supply range
120 Ω on resistance
Fully specified at ±15 V/+12 V
3 V logic-compatible inputs
Rail-to-rail operation
Break-before-make switching action
16-lead TSSOP, 20-lead TSSOP, and 4 mm × 4 mm LFCSP
Typical power consumption (<0.03 μW)

Alternative Descriptions

+/-15V QUAD SPDT SWITCH, INDW | Analog Devices
Analogue Sw, 4Ch, Spdt, Tssop-20 | Newark Electronics
ANALOGUE SW, 4CH, SPDT, TSSOP-20 | element14
ANALOG SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1234YRUZ?

Additional datasheets, footprints and schematics for ADG1234YRUZ are listed on our Part Details page. You can also find images and similar parts to ADG1234YRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1234YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1234YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1234YRUZ fall under?

The ADG1234YRUZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1234YRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1234YRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1234YRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1234YRUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG1234YRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1234YRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG1234YRUZ?

You can fill out our help required form which you can use to request a quote for ADG1234YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay