ADG1221BRMZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1221
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1221/ADG1222/ADG1223 are monolithic, complementary metal-oxide semiconductor (CMOS) devices containing four independently selectable switches designed on an iCMOS (industrial CMOS) process. iCMOS is a modular manufacturing process combining high voltage CMOS and bipolar technologies. It enables the development of a wide range of high performance analog ICs, capable of 33 V operation, in a footprint that no previous generation of high voltage parts has been able to achieve. Unlike analog ICs using conventional CMOS processes, iCMOS components can tolerate high supply voltages while providing increased performance, dramatically lower power consumption, and reduced package size.The ultralow capacitance and exceptionally low charge injection of these switches make them ideal solutions for data acquisition and sample-and-hold

Where to Buy

Prices starting from US$2.27

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.43
2,854
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.00
84
in stock
Buy Now
Logo for element14
element14
from US$2.38
84
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.27
84
in stock
Buy Now

Features

<0.5 pC charge injection over full signal range
Off capacitance: 2 pF
Off leakage: 2 pA
Supply range: 33 V
On resistance: 120 Ω
Fully specified at ±15 V, +12 V
No VL supply required
3 V logic-compatible inputs
Rail-to-rail operation
10-lead MSOP package

Alternative Descriptions

Low C,Low Qinj, ±15 V/+12 SPDT | Analog Devices
Analogue Sw, 2Ch, Spst-No, Msop-10 | Newark Electronics
ANALOGUE SW, 2CH, SPST-NO, MSOP-10 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1221BRMZ?

Additional datasheets, footprints and schematics for ADG1221BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG1221BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1221BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1221BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1221BRMZ fall under?

The ADG1221BRMZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1221BRMZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1221BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1221BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1221BRMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG1221BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1221BRMZ often in real-time on the comparison pages.

What if I can't find stock of ADG1221BRMZ?

You can fill out our help required form which you can use to request a quote for ADG1221BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay