ADF4360-5BCPZ Integer-N PLL by Analog Devices

Status: Production
Series: ADF4360-5
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$5.64


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$9.07
284
Buy Now
Logo for Richardson RFPD Richardson RFPD US$5.96
128
Buy Now
Logo for Newark Electronics Newark Electronics US$5.64
97
Buy Now
Logo for element14 element14 US$6.31
97
Buy Now
Logo for Farnell Farnell US$6.04
97
Buy Now
Logo for Chip One Stop Chip One Stop US$5.79
6
Buy Now
View Full Pricing & Stock Comparison

Features

Output frequency range: 1200 MHz to 1400 MHz
Divide-by-2 output
3.0 V to 3.6 V power supply
1.8 V logic compatibility
Integer-N synthesizer
Programmable dual-modulus prescaler 8/9, 16/17, 32/33
Programmable output power level
3-wire serial interface
Analog and digital lock detect
Hardware and software power-down mode

Alternative Descriptions

Int. Synthesizer & VCO - 1150 | Analog Devices
SYNTHESIZER | Richardson RFPD
Pll, Synthesizer&vco, 1.4Ghz, Lfcsp-Ep | Newark Electronics
PLL, SYNTHESIZER&VCO, 1.4GHZ, LFCSP-EP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADF4360-5BCPZ?

Additional datasheets, footprints and schematics for ADF4360-5BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF4360-5BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADF4360-5BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4360-5BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADF4360-5BCPZ fall under?

The ADF4360-5BCPZ is listed under Integer-N PLL.

Can I view similar or alternative parts?

You can view similar parts to ADF4360-5BCPZ when available in the Integer-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4360-5BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADF4360-5BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADF4360-5BCPZ have stock available?

Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADF4360-5BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADF4360-5BCPZ often in real-time on the comparison pages.

What if I can't find stock of ADF4360-5BCPZ?

You can fill out our help required form which you can use to request a quote for ADF4360-5BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay