ADF4360-3BCPZ Integer-N PLL by Analog Devices

Status: Production
Series: ADF4360-3
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.33

Distributor Stock
Logo for Farnell
Farnell
from US$5.88
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.22
387
in stock
Buy Now
Logo for element14
element14
from US$6.52
387
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.33
334
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.95
-
Buy Now

Features

Output frequency range: 1600 MHz to 1950 MHz
Divide-by-2 output
3.0 V to 3.6 V power supply
1.8 V logic compatibility
Integer-N synthesizer
Programmable dual-modulus prescaler 8/9, 16/17, 32/33
Programmable output power level
3-wire serial interface
Analog and digital lock detect
Hardware and software power-down mode

Alternative Descriptions

Pll, Synthesizer&vco, 1.95Ghz, Lfcsp-Ep | Newark Electronics
PLL, SYNTHESIZER&VCO, 1.95GHZ, LFCSP-EP | element14
Int. Synthesizer & VCO - 1600 | Analog Devices
SYNTHESIZER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADF4360-3BCPZ?

Additional datasheets, footprints and schematics for ADF4360-3BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF4360-3BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADF4360-3BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4360-3BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADF4360-3BCPZ fall under?

The ADF4360-3BCPZ is listed under Integer-N PLL.

Can I view similar or alternative parts?

You can view similar parts to ADF4360-3BCPZ when available in the Integer-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4360-3BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADF4360-3BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADF4360-3BCPZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for ADF4360-3BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADF4360-3BCPZ often in real-time on the comparison pages.

What if I can't find stock of ADF4360-3BCPZ?

You can fill out our help required form which you can use to request a quote for ADF4360-3BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay