ADF4360-0BCPZ Integer-N PLL by Analog Devices

Status: Production
Series: ADF4360-0
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$5.64


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$9.07
28,044
Buy Now
Logo for Chip One Stop Chip One Stop US$6.54
134
Buy Now
Logo for Newark Electronics Newark Electronics US$5.64
21
Buy Now
Logo for element14 element14 US$7.84
21
Buy Now
Logo for Farnell Farnell US$5.92
21
Buy Now
Logo for Richardson RFPD Richardson RFPD US$5.73
-
Buy Now
View Full Pricing & Stock Comparison

Features

Output frequency range: 2400 MHz to 2725 MHz
Divide-by-2 output
3.0 V to 3.6 V power supply
1.8 V logic compatibility
Integer-N synthesizer
Programmable dual-modulus prescaler 8/9, 16/17, 32/33
Programmable output power level
3-wire serial interface
Analog and digital lock detect
Hardware and software power-down mode

Alternative Descriptions

Int. Synthesizer & VCO - 2500 | Analog Devices
Pll, Synthesizer&vco, 2.72Ghz, Lfcsp-Ep | Newark Electronics
PLL, SYNTHESIZER&VCO, 2.72GHZ, LFCSP-EP | element14
SYNTHESIZER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADF4360-0BCPZ?

Additional datasheets, footprints and schematics for ADF4360-0BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF4360-0BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADF4360-0BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4360-0BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADF4360-0BCPZ fall under?

The ADF4360-0BCPZ is listed under Integer-N PLL.

Can I view similar or alternative parts?

You can view similar parts to ADF4360-0BCPZ when available in the Integer-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4360-0BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADF4360-0BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADF4360-0BCPZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADF4360-0BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADF4360-0BCPZ often in real-time on the comparison pages.

What if I can't find stock of ADF4360-0BCPZ?

You can fill out our help required form which you can use to request a quote for ADF4360-0BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay