ADF4156BCPZ Fractional-N PLL by Analog Devices

Status: Production
Series: ADF4156
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADF4156 is a 6.2 GHz fractional-N frequency synthesizer that implements local oscillators in the up-conversion and down-conversion sections of wireless receivers and transmitters. It consists of a low noise digital phase frequency detector (PFD), a precision charge pump, and a programmable reference divider. There is a ∑­∆ based fractional interpolator to allow programmable fractional-N division. The INT, FRAC, and MOD registers define an overall N divider (N = (INT + (FRAC/MOD))). The RF output phase is programmable for

Where to Buy

Prices starting from US$2.96

Distributor Stock
Logo for element14
element14
from US$6.20
539
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.18
511
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.88
511
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.96
2
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

RF bandwidth to 6.2 GHz
2.7 V to 3.3 V power supply
Separate VP allows extended tuning voltage
Programmable fractional modulus
Programmable charge pump currents
3-wire serial interface
Digital lock detect
Power-down mode
Pin compatible with the ADF4110, ADF4111, ADF4112, ADF4113, ADF4106, ADF4153, and ADF4154 frequency synthesizers
Programmable RF output phase
Loop filter design possible with ADIsimPLL
Cycle slip reduction for faster lock times

Alternative Descriptions

PLL, FREQUENCY SYNTHESIS, 6.2GHZ, LFCSP | element14
Pll, Frequency Synthesis, 6.2Ghz, Lfcsp | Newark Electronics
PHASE-LOCK-LOOP (PLL) | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADF4156BCPZ?

Additional datasheets, footprints and schematics for ADF4156BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF4156BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADF4156BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4156BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADF4156BCPZ fall under?

The ADF4156BCPZ is listed under Fractional-N PLL.

Can I view similar or alternative parts?

You can view similar parts to ADF4156BCPZ when available in the Fractional-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4156BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADF4156BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADF4156BCPZ have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for ADF4156BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADF4156BCPZ often in real-time on the comparison pages.

What if I can't find stock of ADF4156BCPZ?

You can fill out our help required form which you can use to request a quote for ADF4156BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay