Status: | Production |
---|---|
Series: | ADF4150HV |
RoHS: | Compliant |
Fractional-N synthesizer and integer-N synthesizer |
High voltage charge pump: VP = 6 V to 30 V |
Tuning range: 1.0 V to 29 V (or ±1 V from VP supply rails) |
RF bandwidth to 3.0 GHz |
Programmable divide-by-1/-2/-4/-8/-16 outputs |
Synthesizer power supply: 3.0 V to 3.6 V |
Programmable dual-modulus prescaler of 4/5 or 8/9 |
Programmable output power level |
Programmable charge pump currents |
RF output mute function |
3-wire serial interface |
Analog and digital lock detect |
4.4GHz frac-N PLL with 30V Cha | Analog Devices |
PHASE-LOCK-LOOP (PLL) | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADF4150HVBCPZ?
Additional datasheets, footprints and schematics for ADF4150HVBCPZ are listed on our Part Details page. You can also find images and similar parts to ADF4150HVBCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF4150HVBCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4150HVBCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF4150HVBCPZ fall under?
The ADF4150HVBCPZ is listed under Integer-N PLL.
Can I view similar or alternative parts?
You can view similar parts to ADF4150HVBCPZ when available in the Integer-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4150HVBCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF4150HVBCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADF4150HVBCPZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices and Richardson RFPD have stock available or on a lead time for ADF4150HVBCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF4150HVBCPZ often in real-time on the comparison pages.
What if I can't find stock of ADF4150HVBCPZ?
You can fill out our help required form which you can use to request a quote for ADF4150HVBCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.