ADF4113BCPZ Integer-N PLL by Analog Devices

Status: Production
Series: ADF4113
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.88

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$4.82
130
in stock
Buy Now
Logo for element14
element14
from US$4.15
130
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.88
130
in stock
Buy Now

Features

ADF4110: 550 MHz
ADF4111: 1.2 GHz
ADF4112: 3.0 GHz
ADF4113: 4.0 GHz
+2.7 V to +5.5 V Power Supply
Separate Vp Allows Extended Tuning Voltage in 3V Systems
Programmable Charge Pump Currents
Programmable Dual Modulus Prescaler
8/9, 16/17, 32/33, 64/65
Programmable Anti-Backlash Pulse Width
3-Wire Serial Interface
Digital Lock Detect
Power Down Mode

Alternative Descriptions

Pll, Frequency Synthesis, 4Ghz, Lfcsp | Newark Electronics
PLL, FREQUENCY SYNTHESIS, 4GHZ, LFCSP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADF4113BCPZ?

Additional datasheets, footprints and schematics for ADF4113BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF4113BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADF4113BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4113BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADF4113BCPZ fall under?

The ADF4113BCPZ is listed under Integer-N PLL.

Can I view similar or alternative parts?

You can view similar parts to ADF4113BCPZ when available in the Integer-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4113BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADF4113BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADF4113BCPZ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADF4113BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADF4113BCPZ often in real-time on the comparison pages.

What if I can't find stock of ADF4113BCPZ?

You can fill out our help required form which you can use to request a quote for ADF4113BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay