ADF4106BCPZ Integer-N PLL by Analog Devices

Status: Production
Series: ADF4106
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADF4106 frequency synthesizer can be used to implement local oscillators in the up-conversion and down-conversion sections of wireless receivers and transmitters. It consists of a low noise, digital phase frequency detector (PFD), a precision charge pump, a programmable reference divider, programmable A counter and B counter, and a dual-modulus prescaler (P/P + 1). The A (6-bit) counter and B (13-bit) counter, in conjunction with the dual-modulus prescaler (P/P + 1), implement an N divider (N = BP + A). In addition, the 14-bit reference counter (R Counter) allows selectable REFIN frequencies at the PFD input. A complete phase-locked loop (PLL) can be implemented if the synthesizer is used with an external loop filter and voltage controlled oscillator (VCO). Its very high bandwidth means that frequency doublers can be eliminated in many high frequency systems, simplifying system architecture and reducing cost.ADF4106-EP Supports defense and aerospace

Where to Buy

Prices starting from US$2.68

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.22
139
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$2.68
79
in stock
Buy Now
Logo for element14
element14
from US$4.10
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.10
1
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.89
-
Buy Now

Features

6.0 GHz bandwidth
2.7 V to 3.3 V power supply
Separate charge pump supply (VP) allows extended tuning voltage in 3 V systems
Programmable dual-modulus prescaler 8/9, 16/17, 32/33, 64/65
Programmable charge pump currents
Programmable antibacklash pulse width
3-wire serial interface
Analog and digital lock detect
Hardware and software power-down modeADF4106-EP supports defense and aerospace applications (AQEC standard)
Download ADF4106-EP data sheet (pdf)
Military temperature range (−55°C to +125°C)
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available upon request
V62/11606 DSCC Drawing Number

Alternative Descriptions

Pll, Frequency Synthesis, 6Ghz, Lfcsp-Ep | Newark Electronics
PLL, FREQUENCY SYNTHESIS, 6GHZ, LFCSP-EP | element14
PHASE-LOCK-LOOP (PLL) | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADF4106BCPZ?

Additional datasheets, footprints and schematics for ADF4106BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF4106BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADF4106BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4106BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADF4106BCPZ fall under?

The ADF4106BCPZ is listed under Integer-N PLL.

Can I view similar or alternative parts?

You can view similar parts to ADF4106BCPZ when available in the Integer-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4106BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADF4106BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADF4106BCPZ have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADF4106BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADF4106BCPZ often in real-time on the comparison pages.

What if I can't find stock of ADF4106BCPZ?

You can fill out our help required form which you can use to request a quote for ADF4106BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay