Status: | Production |
---|---|
Series: | ADF4002 |
RoHS: | Compliant |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.91
|
1,090
in stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
365
in stock
|
Buy Now | |
element14
from US$3.14
|
365
in stock
|
Buy Now | |
Farnell
from US$3.00
|
365
in stock
|
Buy Now | |
Chip One Stop
from US$2.46
|
140
in stock
|
Buy Now | |
Richardson RFPD
from US$2.83
|
109
in stock
|
Buy Now | |
CoreStaff
from US$3.14
|
1
in stock
|
Buy Now |
400 MHz bandwidth |
2.7 to 3.3 V power supply |
Separate charge pump supply (VP) allows extended tuning voltage in 3 V systems |
Programmable charge pump currents |
3-wire serial interface |
Analog and digital lock detect |
Hardware and software power-down mode |
104 MHz phase detectorADF4002-EP supports defense and aerospace applications (AQEC standard) |
Download ADF4002-EP data sheet (pdf) |
Military temperature range: −55°C to +125°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/11607 DSCC Drawing Number |
Low Frequency PLL Clock Source | Analog Devices |
Pll, Frequency Synthesis, 400Mhz, Lfcsp | Newark Electronics |
PLL, FREQUENCY SYNTHESIS, 400MHZ, LFCSP | element14 |
LOGIC AND TIMING | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADF4002BCPZ?
Additional datasheets, footprints and schematics for ADF4002BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF4002BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF4002BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4002BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF4002BCPZ fall under?
The ADF4002BCPZ is listed under Integer-N PLL.
Can I view similar or alternative parts?
You can view similar parts to ADF4002BCPZ when available in the Integer-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4002BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF4002BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADF4002BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADF4002BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF4002BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADF4002BCPZ?
You can fill out our help required form which you can use to request a quote for ADF4002BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.