ADF4001BCPZ

Semiconductors - ICs

> Clock Timing & Frequency Management

> Clock Synthesizers & Generators

distributor space
Organise Price Comparison Results by
Distributor Statistics for ADF4001BCPZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADF4001BCPZ
Series Information for ADF4001BCPZ - Analog Devices

Features

  • feature
    200 MHz Bandwidth 2.7 V to 5.5 V Power Supply Separate Charge Pump Supply (VP) Allows Extended Tuning Voltage in 5 V Systems Programmable Charge Pump Currents 3-Wire Serial Interface Hardware and Software Power-Down Mode Analog and Digital Lock Detect Hardware Compatible to the ADF4110/ADF4111/ ADF4112/ADF4113 Typical Operating Current 4.5 mA Ultralow Phase Noise 16-Lead TSSOP 20-Lead LFCSP

Description

PLL CLOCK GENERATOR 200MHZ LFCSP-20

The ADF4001 clock generator can be used to implement clock sources for PLLs that require very low noise, stable reference signals. It consists of a low noise digital PFD (phase frequency detector), a precision charge pump, a programmable reference divider, and a programmable 13-bit N counter. In addition, the 14-bit reference counter (R counter) allows selectable REFIN frequencies at the PFD input. A complete PLL (phase-locked loop) can be implemented if the synthesizer is used with an exter- nal loop filter and VCO (voltage controlled oscillator) or VCXO (voltage controlled crystal oscillator). The N minimum value of 1 allows flexibility in clock generation.

Specifications

Clock IC Type:
PLL Clock Generator
Frequency:
200MHz
No. of Outputs:
1Outputs
Supply Voltage Min:
2.7V
Supply Voltage Max:
5.5V
Clock IC Case Style:
LFCSP
No. of Pins:
20Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

RS Components
PLL Clock Generator Single 20-Pin LFCSP
Newark Electronics
PLL CLOCK GENERATOR, 200MHZ, LFCSP-20; Clock IC Type:PLL Clock Generator; Frequency:200MHz; No. of Outputs:1Outputs; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:LFCSP; No. of Pins:20Pins; Operating RoHS Compliant: Yes
Richardson RFPD
PHASE-LOCK-LOOP (PLL)
RS Components UK
PLL Clock Generator Single 20-Pin LFCSP
RS Components DE
PLL-Taktsynthesizer ADF4001BCPZ, CP 20, 20-Pin Versorgungsstrom max. : 5.5 mA Eingangsfrequenz max. : 200MHz Montage-Typ : SMD Abmessungen : 4 x 4 x 0.83mm Länge : 4mm Arbeitsspannnung max. : 5.5 V Betriebstemperatur max. : +85 °C Arbeitsspannnung min. : 2.7 V Betriebstemperatur min. : -40 °C, Analog Devices
RS Components FR
Générateur d'horloge PLL simple LFCSP2
RS Components ES
PLL Clock Generator Single 20-Pin LFCSP
RS Components TW
PLL Clock Generator Single 20-Pin LFCSP