Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 100mA |
Width | 22.3mm |
Switch, Dip, 8 Position, Spst, Flush Slide | Newark Electronics |
SWITCH, DIP, 8 POSITION, SPST, FLUSH SLIDE | element14 |
DIP SW/SIP SW SPST 8P FLUSH SLIDE T/H DIP SWITCH | Rapid Electronics |
Switch DIP OFF ON SPST 8 Flush Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Alcoswitch, DIP SWT, FLUSH, THRU/HL | TE Connectivity ADF0804 | RS Americas |
Where can I find additional details, specifications and documents for a ADF0804?
Additional datasheets, footprints and schematics for ADF0804 are listed on our Part Details page. You can also find images and similar parts to ADF0804 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF0804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF0804 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF0804 fall under?
The ADF0804 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADF0804 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF0804 you can contact the distributor directly for product support, shipping queries etc.
Is the ADF0804 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADF0804 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Avnet America have stock available or on a lead time for ADF0804.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF0804 often in real-time on the comparison pages.
What if I can't find stock of ADF0804?
You can fill out our help required form which you can use to request a quote for ADF0804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.