Status: | Unknown |
---|---|
Series: | ADF-SMT Series |
RoHS: | Unknown |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 100mA |
Product Range | ADF-SMT Series |
Switch Type | DIP |
SVHC | No SVHC (27-Jun-2018) |
DIP SWITCH, 6POS, SPST, SLIDE, SMD | Farnell |
Dip Switch, 6Pos, Spst, Slide, Smd | Newark Electronics |
ADF Series DIP Switch Vertical SPST 6-Position Gold Flash Contact Surface Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a ADF06STTR04?
Additional datasheets, footprints and schematics for ADF06STTR04 are listed on our Part Details page. You can also find images and similar parts to ADF06STTR04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF06STTR04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF06STTR04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF06STTR04 fall under?
The ADF06STTR04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADF06STTR04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF06STTR04 you can contact the distributor directly for product support, shipping queries etc.
Is the ADF06STTR04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADF06STTR04 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for ADF06STTR04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF06STTR04 often in real-time on the comparison pages.
What if I can't find stock of ADF06STTR04?
You can fill out our help required form which you can use to request a quote for ADF06STTR04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.