Status: | Unknown |
---|---|
Series: | ADF Series |
RoHS: | Unknown |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | - |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 100mA |
Product Range | ADF Series |
Switch Type | DIP |
SVHC | No SVHC (12-Jan-2017) |
Dip Switch, Spst, 0.1A, 24Vdc, Th | Newark Electronics |
DIP SWITCH, SPST, 0.1A, 24VDC, TH | element14 |
Where can I find additional details, specifications and documents for a ADF0604HL?
Additional datasheets, footprints and schematics for ADF0604HL are listed on our Part Details page. You can also find images and similar parts to ADF0604HL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF0604HL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF0604HL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF0604HL fall under?
The ADF0604HL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADF0604HL when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF0604HL you can contact the distributor directly for product support, shipping queries etc.
Is the ADF0604HL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADF0604HL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADF0604HL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF0604HL often in real-time on the comparison pages.
What if I can't find stock of ADF0604HL?
You can fill out our help required form which you can use to request a quote for ADF0604HL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.