Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
3,864
in stock
|
Buy Now | |
element14
from US$0.71
|
4,748
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
4,620
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
4,515
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
3,864
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 100mA |
Width | 12.2mm |
SWITCH, DIP, 4 POSITION, SPST, FLUSH SLIDE | element14 |
DIP SW/SIP SW SPST 4POS EXT SLIDE T/H DIP SWITCH | Rapid Electronics |
Switch, Dip, 4 Position, Spst, Flush Slide | Newark Electronics |
Switch DIP OFF ON SPST 4 Flush Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Alcoswitch, DIP SWT, FLUSH, THRU/HL | TE Connectivity ADF0404 | RS Americas |
Where can I find additional details, specifications and documents for a ADF0404?
Additional datasheets, footprints and schematics for ADF0404 are listed on our Part Details page. You can also find images and similar parts to ADF0404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF0404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF0404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF0404 fall under?
The ADF0404 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADF0404 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF0404 you can contact the distributor directly for product support, shipping queries etc.
Is the ADF0404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADF0404 have stock available?
Authorised distributors including element14, Rapid Electronics, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for ADF0404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF0404 often in real-time on the comparison pages.
What if I can't find stock of ADF0404?
You can fill out our help required form which you can use to request a quote for ADF0404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.