Status: | Production |
---|---|
Series: | ADEL2020 |
RoHS: | Compliant |
High Speed |
90 MHz Bandwidth (-3 dB) |
500 V/µs Slew Rate |
60 ns Settling Time to 0.1% (Vo = 10 V Step) |
Low Noise |
2.9 nV/rt Hz Input Voltage Noise |
Low Power |
6.8 mA Supply Current |
2.1 mA Supply Current (Power-Down Mode) |
High Performance Disable Function |
Turn-Off Time of 100 ns |
Input to Output Isolation of 54 dB (Off State) |
IMPROVED ELANTEC 2ND SOUR | Analog Devices |
Op-Amp, 90Mhz, -40 To 85Deg C, Dip-8 | Newark Electronics |
OP-AMP, 90MHZ, -40 TO 85DEG C, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a ADEL2020ANZ?
Additional datasheets, footprints and schematics for ADEL2020ANZ are listed on our Part Details page. You can also find images and similar parts to ADEL2020ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADEL2020ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADEL2020ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADEL2020ANZ fall under?
The ADEL2020ANZ is listed under Current Feedback Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ADEL2020ANZ when available in the Current Feedback Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADEL2020ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADEL2020ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADEL2020ANZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADEL2020ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADEL2020ANZ often in real-time on the comparison pages.
What if I can't find stock of ADEL2020ANZ?
You can fill out our help required form which you can use to request a quote for ADEL2020ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.