Status: | Production |
---|---|
Series: | ADE7933 |
RoHS: | Compliant |
Enables shunt current sensors in polyphase energy meters |
Immune to magnetic tampering |
Highly accurate; supports EN 50470-1, EN 50470-3, IEC 62053-21, IEC 62053-22, IEC 62053-23, ANSI C12.20, and IEEE 1459 standards |
Compatible with 3-phase, 3- or 4-wire (delta or wye) meters and other 3-phase services |
Computes active, reactive, and apparent energy on each phase and on the overall system |
Less than 0.2% error in active and reactive energy over a dynamic range of 2000 to 1 at TA = 25°C |
Less than 0.1% error in voltage rms over a dynamic range of 500 to 1 at TA = 25°C |
Less than 0.25% error in current rms over a dynamic range of 500 to 1 at TA = 25°C |
Power quality measurements including THD |
Single 3.3 V supply |
Operating temperature: −40°C to +85°C |
Flexible I2C, SPI, and HSDC serial interfaces |
Safety and regulatory approvals |
UL recognition |
5000 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice #5A |
IEC 61010-1: 400 V rms |
VDE certificate of conformity |
DIN V VDE V 0884-10 (VDE V 0884-10):2006-12 |
VIORM = 846 V peak |
Optional isolated (ADE7933/ADE7932) or nonisolated (ADE7923) neutral |
3-Channel Isolated Sigma Delt | Analog Devices |
Adc, 8Ksps, Soic-20 | Newark Electronics |
ADC, 8KSPS, SOIC-20 | element14 |
Isolated Energy Meter Polyphase SOIC20W | RS |
Where can I find additional details, specifications and documents for a ADE7933ARIZ?
Additional datasheets, footprints and schematics for ADE7933ARIZ are listed on our Part Details page. You can also find images and similar parts to ADE7933ARIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE7933ARIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADE7933ARIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE7933ARIZ fall under?
The ADE7933ARIZ is listed under Energy Metering ICs.
Can I view similar or alternative parts?
You can view similar parts to ADE7933ARIZ when available in the Energy Metering ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE7933ARIZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADE7933ARIZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADE7933ARIZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ADE7933ARIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE7933ARIZ often in real-time on the comparison pages.
What if I can't find stock of ADE7933ARIZ?
You can fill out our help required form which you can use to request a quote for ADE7933ARIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.