Status: | Production |
---|---|
Series: | ADE7912 |
RoHS: | Compliant |
Prices starting from US$6.38
Two isolated, Σ-Δ analog-to-digital converters (simultaneously sampling ADCs) |
Integrated isoPower, isolated dc-to-dc converter |
On-chip temperature sensor |
4-wire SPI serial interface |
Up to 4 ADE7912/ADE7913 devices clocked from a single crystal or an external clock |
Synchronization of multiple ADE7912/ADE7913 devices |
±31.25 mV peak input range for current channel |
±500 mV peak input range for voltage channels |
Reference drift: 10 ppm/°C typical |
Single 3.3 V supply |
20-lead, wide-body SOIC package with 8.3 mm creepage |
Operating temperature: −40°C to +85°C |
Safety and regulatory approvals |
UL recognition |
– 5000 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A |
– IEC 61010-1: 300 V rms |
VDE certificate of conformity |
– DIN VDE V 0884-10 (VDE V 0884-10):2006-12 |
– VIORM = 846 V peak |
2-Channel Isolated Sigma Delta | Analog Devices |
3-Channel Isolated ADC with SPI SOIC20W | RS |
Adc, 24Bit, Wsoic-20, -40 To 85Deg C | Newark Electronics |
ADC, 24BIT, WSOIC-20, -40 TO 85DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADE7912ARIZ?
Additional datasheets, footprints and schematics for ADE7912ARIZ are listed on our Part Details page. You can also find images and similar parts to ADE7912ARIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE7912ARIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADE7912ARIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE7912ARIZ fall under?
The ADE7912ARIZ is listed under Isolated A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to ADE7912ARIZ when available in the Isolated A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE7912ARIZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADE7912ARIZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADE7912ARIZ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADE7912ARIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE7912ARIZ often in real-time on the comparison pages.
What if I can't find stock of ADE7912ARIZ?
You can fill out our help required form which you can use to request a quote for ADE7912ARIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.