Status: | Production |
---|---|
Series: | ADE7858 |
RoHS: | Compliant |
Prices starting from US$4.27
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$4.27
|
52
in stock
|
Buy Now |
Highly accurate; supports EN 50470-1, EN 50470-3, IEC 62053-21, IEC 62053-22, and IEC 62053-23 standards |
Compatible with 3-phase, 3- or 4-wire (delta or wye), and other 3-phase services |
Supplies total (fundamental and harmonic) active, reactive (ADE7878, ADE7868, and ADE7858 only), and apparent energy, and fundamental active/reactive energy (ADE7878 only) on each phase and on the overall system |
Less than 0.1% error in active and reactive energy over a dynamic range of 1000 to 1 at TA = 25°C |
Less than 0.2% error in active and reactive energy over a dynamic range of 3000 to 1 at TA = 25°C |
Supports current transformer and di/dt current sensors |
Dedicated ADC channel for neutral current input (ADE7868 and ADE7878 only) |
Less than 0.1% error in voltage and current rms over a dynamic range of 1000 to 1 at TA = 25°C |
Supplies sampled waveform data on all three phases and on neutral current |
Selectable no load threshold levels for total and fundamental active and reactive powers, as well as for apparent powers |
Low power battery mode monitors phase currents for antitampering detection (ADE7868 and ADE7878 only) |
Battery supply input for missing neutral operation |
Phase angle measurements in both current and voltage channels with a typical 0.3° error |
Wide-supply voltage operation: 2.4 V to 3.7 V |
Reference: 1.2 V (drift +5 ppm/°C typical) with external overdrive capability |
Single 3.3 V supply |
40-lead lead frame chip scale package (LFCSP), Pb-free |
Operating temperature: −40°C to +85°C |
Flexible I2C, SPI, and HSDC serial interfaces |
Where can I find additional details, specifications and documents for a ADE7858ACPZ?
Additional datasheets, footprints and schematics for ADE7858ACPZ are listed on our Part Details page. You can also find images and similar parts to ADE7858ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE7858ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADE7858ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE7858ACPZ fall under?
The ADE7858ACPZ is listed under Energy Metering ICs.
Can I view similar or alternative parts?
You can view similar parts to ADE7858ACPZ when available in the Energy Metering ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE7858ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADE7858ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADE7858ACPZ have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for ADE7858ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE7858ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADE7858ACPZ?
You can fill out our help required form which you can use to request a quote for ADE7858ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.