ADE7854ACPZ

Semiconductors - ICs

> Special Function

>

distributor space
Organise Price Comparison Results by
Distributor Statistics for ADE7854ACPZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADE7854ACPZ
Series Information for ADE7854ACPZ - Analog Devices

Features

  • feature
    Highly accurate; supports EN 50470-1, EN 50470-3, IEC 62053-21, IEC 62053-22, and IEC 62053-23 standards Compatible with 3-phase, 3- or 4-wire (delta or wye), and other 3-phase services Supplies total (fundamental and harmonic) active, reactive (ADE7878, ADE7868, and ADE7858 only), and apparent energy, and fundamental active/reactive energy (ADE7878 only) on each phase and on the overall system Less than 0.1% error in active and reactive energy over a dynamic range of 1000 to 1 at TA = 25u00b0C Less than 0.2% error in active and reactive energy over a dynamic range of 3000 to 1 at TA = 25u00b0C Supports current transformer and di/dt current sensors Dedicated ADC channel for neutral current input (ADE7868 and ADE7878 only) Less than 0.1% error in voltage and current rms over a dynamic range of 1000 to 1 at TA = 25u00b0C Supplies sampled waveform data on all three phases and on neutral current Selectable no load threshold levels for total and fundamental active and reactive powers, as well as for apparent powers Low power battery mode monitors phase currents for antitampering detection (ADE7868 and ADE7878 only) Battery supply input for missing neutral operation Phase angle measurements in both current and voltage channels with a typical 0.3u00b0 error Wide-supply voltage operation: 2.4 V to 3.7 V Reference: 1.2 V (drift +5 ppm/u00b0C typical) with external overdrive capability Single 3.3 V supply 40-lead lead frame chip scale package (LFCSP), Pb-free Operating temperature: u221240u00b0C to +85u00b0C Flexible I2C, SPI, and HSDC serial interfaces

Description

ENERGY METERING POLY PHASE LFCSP-40

The ADE7854/ADE7858/ADE7868/ADE7878 are high accuracy, 3-phase electrical energy measurement ICs with serial interfaces and three flexible pulse outputs. The ADE78xx devices incorporate second-order sigma-delta (Σ-∆) analog-to-digital converters (ADCs), a digital integrator, reference circuitry, and all of the signal processing required to perform total (fundamental and harmonic) active, reactive (ADE7878, ADE7868, and ADE7858), and apparent energy measurement and rms calcu- lations, as well as fundamental-only active and reactive energy measurement (ADE7878) and rms calculations. A fixed function digital signal processor (DSP) executes this signal processing. The DSP program is stored in the internal ROM memory. The ADE7854/ADE7858/ADE7868/ADE7878 are suitable for measuring active, reactive, and apparent energy in various 3-phase configurations, such as wye or delta services, with both three and four wires. The ADE78xx devices provide system calibration features for each phase, that is, rms offset correction, phase calibration, and gain calibration. The CF1, CF2, and CF3 logic outputs provide a wide choice of power information: total active, reactive, and apparent powers, or the sum of the current rms values, and fundamental active and reactive powers. The ADE7854/ADE7858/ADE7868/ADE7878 contain wave- form sample registers that allow access to all ADC outputs. The devices also incorporate power quality measurements, such as short duration low or high voltage detections, short duration high current variations, line voltage period measurement, and angles between phase voltages and currents. Two serial interfaces, SPI and I2C, can be used to communicate with the ADE78xx. A dedicated high speed interface, the high speed data capture (HSDC) port, can be used in conjunction with I2C to provide access to the ADC outputs and real-time power information. The ADE7854/ADE7858/ADE7868/ADE7878 also have two interrupt request pins, IRQ0 and IRQ1, to indicate that an enabled interrupt event has occurred. For the ADE7868/ADE7878, three specially designed low power modes ensure the continuity of energy accumulation when the ADE7868/ADE7878 is in a tam- pering situation. See Table 1 for a quick reference chart listing each part and its functions. The ADE78xx are available in the 40-lead LFCSP, Pb-free package

Specifications

IC Function:
Poly Phase Multifunction Energy Metering IC
Supply Voltage Min:
2.97V
Supply Voltage Max:
3.63V
IC Package Type:
LFCSP
No. of Pins:
40Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)

Similar Products