Status: | Unknown |
---|---|
Series: | AD Series |
RoHS: | Unknown |
Prices starting from US$0.61
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | - |
Switch Mounting | Through Hole |
Contact Configuration | SPST-CO |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 100mA |
Product Range | AD Series |
Contact Current Max | 100mA |
SWITCH, DIL, 8WAY, SPST, RAISED | element14 |
Dip Switch, Ad Series, Spst, Dip Unsealed, Through Hole, 100 Ma, 24 Vdc Rohs Compliant: Yes |Te Connectivity ADE0804 | Newark Electronics |
8 way extended actuator DIL switch,0.4VA | RS |
Switch DIP OFF ON SPST 8 Extended Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, DIP, 8 Position, Slide Actuator, SPST, Thru-Hole | TE Connectivity ADE0804 | RS Americas |
Where can I find additional details, specifications and documents for a ADE0804?
Additional datasheets, footprints and schematics for ADE0804 are listed on our Part Details page. You can also find images and similar parts to ADE0804 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE0804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADE0804 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE0804 fall under?
The ADE0804 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADE0804 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE0804 you can contact the distributor directly for product support, shipping queries etc.
Is the ADE0804 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADE0804 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Avnet America have stock available or on a lead time for ADE0804.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE0804 often in real-time on the comparison pages.
What if I can't find stock of ADE0804?
You can fill out our help required form which you can use to request a quote for ADE0804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.