Status: | Unknown |
---|---|
Series: | ADE Series |
RoHS: | Compliant |
No. of Circuits | 5Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 100mA |
Product Range | ADE Series |
RoHS Compliant | Yes |
Dip Switch, 5Pos, Spst, 0.1A, 24V, Th Rohs Compliant: Yes |Alcoswitch Te Connectivity ADE0504 | Newark Electronics |
DIP SWITCH, 5POS, SPST, 0.1A, 24V, TH | Farnell |
Switch DIP OFF ON SPST 5 Extended Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a ADE0504?
Additional datasheets, footprints and schematics for ADE0504 are listed on our Part Details page. You can also find images and similar parts to ADE0504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE0504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADE0504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE0504 fall under?
The ADE0504 is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to ADE0504 when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE0504 you can contact the distributor directly for product support, shipping queries etc.
Is the ADE0504 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADE0504 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for ADE0504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE0504 often in real-time on the comparison pages.
What if I can't find stock of ADE0504?
You can fill out our help required form which you can use to request a quote for ADE0504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.