Status: | Unknown |
---|---|
Series: | AD Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
3,930
in stock
|
Buy Now | |
element14
from US$0.61
|
9,332
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
9,175
in stock
|
Buy Now | |
Farnell
from US$0.64
|
9,175
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
3,275
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
600
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 100mA |
Product Range | AD Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 0.4VA |
Actuation Type | Raised |
Actuator Type | Raised Slide |
Contact Current Rating | 20mA |
Contact Resistance | 50mohm |
Dielectric Strength VDC | 500V |
External Length / Height | 5.25mm |
External Width | 7.5mm |
Flammability Rating | UL94V-4 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Length | 12.14mm |
No. of Mechanical Operations | 1000 |
No. of Positions | 4Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -45°C |
Pin Configuration | DIL |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
SWITCH, DIL, 4WAY | element14 |
Dip Switch, Ad Series, Spst, Dip Unsealed, Through Hole, 100 Ma, 24 Vdc Rohs Compliant: Yes |Te Connectivity ADE0404 | Newark Electronics |
4 way extended actuator DIL switch,0.4VA | RS |
DIP SW/SIP SW SPST 4POS EXT SLIDE T/H DIP SWITCH | Rapid Electronics |
Switch DIP OFF ON SPST 4 Extended Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, DIP, 4 Position, Slide Actuator, SPST, Thru-Hole | TE Connectivity ADE0404 | RS Americas |
Where can I find additional details, specifications and documents for a ADE0404?
Additional datasheets, footprints and schematics for ADE0404 are listed on our Part Details page. You can also find images and similar parts to ADE0404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE0404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADE0404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE0404 fall under?
The ADE0404 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADE0404 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE0404 you can contact the distributor directly for product support, shipping queries etc.
Is the ADE0404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADE0404 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Rapid Electronics have stock available or on a lead time for ADE0404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE0404 often in real-time on the comparison pages.
What if I can't find stock of ADE0404?
You can fill out our help required form which you can use to request a quote for ADE0404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.