Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.27
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | ± 11.4V to ± 16.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 24Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Supply Current | 20mA |
Da Converter, 12Bit, Dip | Newark Electronics |
DA CONVERTER, 12BIT, DIP | element14 |
CONVERTER - DAC | Richardson RFPD |
IC,MONO 12-BIT D/A CONVER | Analog Devices |
Where can I find additional details, specifications and documents for a ADDAC80NZ-CBI-V?
Additional datasheets, footprints and schematics for ADDAC80NZ-CBI-V are listed on our Part Details page. You can also find images and similar parts to ADDAC80NZ-CBI-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADDAC80NZ-CBI-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADDAC80NZ-CBI-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADDAC80NZ-CBI-V fall under?
The ADDAC80NZ-CBI-V is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to ADDAC80NZ-CBI-V when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADDAC80NZ-CBI-V you can contact the distributor directly for product support, shipping queries etc.
Is the ADDAC80NZ-CBI-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADDAC80NZ-CBI-V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for ADDAC80NZ-CBI-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADDAC80NZ-CBI-V often in real-time on the comparison pages.
What if I can't find stock of ADDAC80NZ-CBI-V?
You can fill out our help required form which you can use to request a quote for ADDAC80NZ-CBI-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.