Status: | Production |
---|---|
Series: | ADD5211 |
RoHS: | Compliant |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.82
|
No stock
|
Buy Now |
White LED driver based on an inductive boost controller |
Wide input voltage range: 4.5V to 40 V |
Adaptive output voltage to minimize power dissipation |
Adjustable operating frequency: 200 kHz to 1.2 MHz |
Programmable UVLO |
Programmable soft start time for boost converter |
Programmable external MOSFET switching rising/falling time |
Drives up to 4 LED current sinks with internal MOSFETs |
Brightness control with PWM input |
Adjustable LED current: 40 mA to 200 mA |
Headroom control to maximize efficiency |
LED dimming frequency: up to 25 kHz |
PWM dimming at 300 Hz: 1000:1 |
Open-drain fault indicator |
LED open and LED short fault protection |
Thermal shutdown |
Undervoltage lockout (UVLO) |
24-lead, 4 mm × 4 mm LFCSP |
Four-String, White LED Driver LFCSP24EP | RS |
Where can I find additional details, specifications and documents for a ADD5211ACPZ-R7?
Additional datasheets, footprints and schematics for ADD5211ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADD5211ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADD5211ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADD5211ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADD5211ACPZ-R7 fall under?
The ADD5211ACPZ-R7 is listed under Step-Up (Boost) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADD5211ACPZ-R7 when available in the Step-Up (Boost) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADD5211ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADD5211ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADD5211ACPZ-R7 have stock available?
Authorised distributors including RS have stock available or on a lead time for ADD5211ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADD5211ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADD5211ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADD5211ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.