Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Add-on Board |
---|---|
For Use With | Onsemi DVK-2 Development Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Narrow Band/Ultra-low Power ASK/FSK RF Transceiver 433MHz Freq Band 16dB O/P Power 1.8-3.6V Pwr |
Add-On Kit For Dvk-2 |Onsemi ADD5043-433-2-GEVK | Newark Electronics |
ADD-ON BRD, AX5043 433MHZ RF TRANSCEIVER | element14 |
AX5043 RF Transceiver DVK-2 Evaluation Kit Add-on Kit | Avnet America |
Where can I find additional details, specifications and documents for a ADD5043-433-2-GEVK?
Additional datasheets, footprints and schematics for ADD5043-433-2-GEVK are listed on our Part Details page. You can also find images and similar parts to ADD5043-433-2-GEVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADD5043-433-2-GEVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADD5043-433-2-GEVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADD5043-433-2-GEVK fall under?
The ADD5043-433-2-GEVK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Analogue Development Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADD5043-433-2-GEVK when available in the Analogue Development Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADD5043-433-2-GEVK you can contact the distributor directly for product support, shipping queries etc.
Is the ADD5043-433-2-GEVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADD5043-433-2-GEVK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for ADD5043-433-2-GEVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADD5043-433-2-GEVK often in real-time on the comparison pages.
What if I can't find stock of ADD5043-433-2-GEVK?
You can fill out our help required form which you can use to request a quote for ADD5043-433-2-GEVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.