ADCMP671-1YUJZ-RL7 Low Power Comparators by Analog Devices

Status: Production
Series: ADCMP671
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADCMP671 voltage monitor consists of two low power, high accuracy comparators and reference circuits. It operates on a supply voltage from 1.7 V to 5.5 V and draws only 8.55 μA maximum, making it suitable for low power system monitoring and portable

Where to Buy

Prices starting from US$2.19

Distributor Stock
Logo for Farnell
Farnell
from US$2.78
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.38
4,115
in stock
Buy Now

Features

Window monitoring with minimum processor I/O 
Internal hysteresis: 9.2 mV typical 
400 mV ± 0.275% threshold at VDD = 3.3 V, 25°C 
Supply range: 1.7 V to 5.5 V 
Low quiescent current: 8.55 μA maximum 
Input range includes ground
Open-drain outputs
Individually monitoring N rails with only N + 1 processor I/O 
Low input bias current: ±2.5 nA maximum 
Power good indication output 
Designated over voltage indication output 
Low profile (1 mm), 6-lead TSOT package

Alternative Descriptions

Dual Comparator & Reference | Analog Devices
COMPARATOR, LOW POWER, -40 TO 125DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP671-1YUJZ-RL7?

Additional datasheets, footprints and schematics for ADCMP671-1YUJZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADCMP671-1YUJZ-RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP671-1YUJZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP671-1YUJZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP671-1YUJZ-RL7 fall under?

The ADCMP671-1YUJZ-RL7 is listed under Low Power Comparators.

Can I view similar or alternative parts?

You can view similar parts to ADCMP671-1YUJZ-RL7 when available in the Low Power Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP671-1YUJZ-RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP671-1YUJZ-RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCMP671-1YUJZ-RL7 have stock available?

Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for ADCMP671-1YUJZ-RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP671-1YUJZ-RL7 often in real-time on the comparison pages.

What if I can't find stock of ADCMP671-1YUJZ-RL7?

You can fill out our help required form which you can use to request a quote for ADCMP671-1YUJZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay