ADCMP608BKSZ-REEL7 High Speed Comparators (<100ns Propagation Delay) by Analog Devices

Status: Production
Series: ADCMP608
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADCMP608 is a fast comparator fabricated on XFCB2, an Analog Devices, Inc. proprietary process. This comparator is exceptionally versatile and easy to use. Features include an input range from VEE − 0.2 V to VCC + 0.2 V, low noise, TTL-/CMOS-compatible output drivers, and shutdown inputs. The device offers 40 ns propagation delays driving a 15 pF load with 10 mV overdrive on 500 μA typical supply current.A flexible power supply scheme allows the device to operate with a single +2.5 V positive supply and a −0.2 V to + 2.7 V input signal range up to a +5.5 V positive supply with a −0.2 V to +5.7 V input signal range.The TTL-/CMOS-compatible output stage is designed to drive up to 15 pF with full rated timing specifications and to degrade in a graceful and linear fashion as additional capacitance is added. The input stage of the comparator offers robust protection against large input overdrive, and the outputs do not phase reverse when the valid input signal range is exceeded.The ADCMP608 is available in a tiny 6-lead SC70 package with a single-ended output and a shutdown pin.

Where to Buy

Prices starting from US$1.12

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$1.24
2,476
in stock
Buy Now
Logo for element14
element14
from US$1.13
2,476
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.12
2,476
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.26
475
in stock
Buy Now

Features

Low power: 1 mW at 2.5 V 
Input common-mode voltage from −0.2 V to VCC + 0.2 V 
Low glitch CMOS-/TTL-compatible output stage
40 ns propagation delay 
Fully specified rail to rail at VCC = 2.5 V to 5.5 V 
Shutdown pin 
Power supply rejection > 60 dB 
−40°C to +125°C operation 

Alternative Descriptions

Comparator, Sc-70-6, -40 To 125Deg C | Newark Electronics
COMPARATOR, SC-70-6, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP608BKSZ-REEL7?

Additional datasheets, footprints and schematics for ADCMP608BKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADCMP608BKSZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP608BKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP608BKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP608BKSZ-REEL7 fall under?

The ADCMP608BKSZ-REEL7 is listed under High Speed Comparators (<100ns Propagation Delay).

Can I view similar or alternative parts?

You can view similar parts to ADCMP608BKSZ-REEL7 when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP608BKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP608BKSZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCMP608BKSZ-REEL7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADCMP608BKSZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP608BKSZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADCMP608BKSZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADCMP608BKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay