Status: | Unknown |
---|---|
Series: | ADCMP608 Series |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 30ns |
Supply Voltage Range | 2.5V to 5.5V |
Comparator Case Style | SC-70 |
No. of Pins | 6Pins |
IC Output Type | CMOS TTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | ADCMP608 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifier Case Style | SC-70 |
Base Number | 608 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +125°C |
Output Compatibility | CMOS TTL |
Supply Current | 800µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADCMP608BKSZ-R2?
Additional datasheets, footprints and schematics for ADCMP608BKSZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADCMP608BKSZ-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADCMP608BKSZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP608BKSZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADCMP608BKSZ-R2 fall under?
The ADCMP608BKSZ-R2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to ADCMP608BKSZ-R2 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP608BKSZ-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the ADCMP608BKSZ-R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADCMP608BKSZ-R2 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ADCMP608BKSZ-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADCMP608BKSZ-R2 often in real-time on the comparison pages.
What if I can't find stock of ADCMP608BKSZ-R2?
You can fill out our help required form which you can use to request a quote for ADCMP608BKSZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.