ADCMP607BCPZ-WP High Speed Comparators (<100ns Propagation Delay) by Analog Devices

Status: Production
Series: ADCMP607
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADCMP606 and ADCMP607 are very fast comparatorsfabricated on XFCB2, an Analog Devices, Inc., proprietaryprocess. These comparators are exceptionally versatile and easyto use. Features include an input range from VEE − 0.5 V toVCCI + 0.2 V, low noise, CML-compatible output drivers, andTTL-/CMOS-compatible latch inputs with adjustable hysteresisand/or shutdown inputs.The devices offer 1.25 ns propagation delay with 2.5 ps rmsrandom jitter (RJ). Overdrive and slew rate dispersion aretypically less than 50 ps.A flexible power supply scheme allows the devices to operatewith a single +2.5 V positive supply and a −0.5 V to +2.7 Vinput signal range up to a +5.5 V positive supply with a −0.5 Vto +5.7 V input signal range. The ADCMP607 features splitinput/output supplies with no sequencing restrictions tosupport a wide input signal range with independent outputswing control and power savings.The CML-compatible output stage is fully back-matched forsuperior performance. The comparator input stage offers robustprotection against large input overdrive, and the outputs do notphase reverse when the valid input signal range is exceeded. Onthe ADCMP607, latch and programmable hysteresis features arealso provided with a unique single-pin control option.The ADCMP606 is available in a 6-lead SC70 package and theADCMP607 is available in a 12-lead LFCSP package.

Where to Buy

Prices starting from US$2.89

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.89
720
in stock
Buy Now

Features

Fully specified rail to rail at VCCI = 2.5 V to 5.5 V
Input common-mode voltage from −0.2 V to VCCI + 0.2 V
CML-compatible output stage
1.25 ns propagation delay
50 mW at 2.5 V power supply
Shutdown pin
Single-pin control for programmable hysteresis and latch
Power supply rejection > 60 dB
−40°C to +125°C operation

Alternative Descriptions

Rail to rail,sing chan, TTL/CM | Analog Devices
High Speed Comp, 1.2Ns, Lfcsp-12 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP607BCPZ-WP?

Additional datasheets, footprints and schematics for ADCMP607BCPZ-WP are listed on our Part Details page. You can also find images and similar parts to ADCMP607BCPZ-WP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP607BCPZ-WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP607BCPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP607BCPZ-WP fall under?

The ADCMP607BCPZ-WP is listed under High Speed Comparators (<100ns Propagation Delay).

Can I view similar or alternative parts?

You can view similar parts to ADCMP607BCPZ-WP when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP607BCPZ-WP you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP607BCPZ-WP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCMP607BCPZ-WP have stock available?

Authorised distributors including Analog Devices and Newark Electronics have stock available or on a lead time for ADCMP607BCPZ-WP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP607BCPZ-WP often in real-time on the comparison pages.

What if I can't find stock of ADCMP607BCPZ-WP?

You can fill out our help required form which you can use to request a quote for ADCMP607BCPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay